FUTEK Advanced Sensor Technology, Inc. LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH02573

Description
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF456 Fatigue Rated Pancake Load Cell with Tension Base - FSH02573 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF456 Fatigue Rated Pancake Load Cell with Tension Base
FSH02573
LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH02573
LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02573
Product Name LCF456 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 2500 lbs (1134 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Force Gauge 2lb/32oz/1kg/1000g/10N - M5-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
Tensile/Compr. force transducer S2M/1kN - 1-S2M/1000N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details