FUTEK Advanced Sensor Technology, Inc. LSB400 Tension & Compression Load Cell QSH01056

Description
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long
Description
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB400 Tension & Compression Load Cell - QSH01056 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB400 Tension & Compression Load Cell
QSH01056
LSB400 Tension & Compression Load Cell QSH01056
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long

LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 15 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01056
Product Name LSB400 Tension & Compression Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Load Pins - CPA-0.375-1 - Strainsert
Specs
Force Rating 1500 lbs (680 kg)
Package Load Pin
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF030000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details