FUTEK Advanced Sensor Technology, Inc. LSB400 Tension & Compression Load Cell QSH01304

Description
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long
Description
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB400 Tension & Compression Load Cell - QSH01304 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB400 Tension & Compression Load Cell
QSH01304
LSB400 Tension & Compression Load Cell QSH01304
LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long

LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , Submersible , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01304
Product Name LSB400 Tension & Compression Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tensile/Compr. force transducer S2M/50N - 1-S2M/50N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.24 lbs (5.1 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details