FUTEK Advanced Sensor Technology, Inc. LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02992

Description
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF506 Fatigue Rated Pancake Load Cell with Tension Base - FSH02992 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF506 Fatigue Rated Pancake Load Cell with Tension Base
FSH02992
LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02992
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02992
Product Name LCF506 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 12500 lbs (5669 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RF Tension Load Cell - SLC-RF150000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details