FUTEK Advanced Sensor Technology, Inc. LCF505 Low Profile Universal Pancake With Tension Base FSH02111

Description
LCF505 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF505 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF505 Low Profile Universal Pancake With Tension Base - FSH02111 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF505 Low Profile Universal Pancake With Tension Base
FSH02111
LCF505 Low Profile Universal Pancake With Tension Base FSH02111
LCF505 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF505 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02111
Product Name LCF505 Low Profile Universal Pancake With Tension Base
Force Rating 10000 lbs (4535 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR04-10 - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, #4-40 - MR04-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Compression
Package Miniature
View Details
Load cell 3000D OIML - 1-C16A2C3/40T/L2R - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details