FUTEK Advanced Sensor Technology, Inc. QLA214 Custom Load Button w/ Threaded Mounting Holes QSH00472

Description
QLA214 , 100000 N , Custom Load Button w/ M4x0.7 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder
Description
QLA214 , 100000 N , Custom Load Button w/ M4x0.7 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Suppliers

Company
Product
Description
Supplier Links
QLA214 Custom Load Button w/ Threaded Mounting Holes - QSH00472 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA214 Custom Load Button w/ Threaded Mounting Holes
QSH00472
QLA214 Custom Load Button w/ Threaded Mounting Holes QSH00472
QLA214 , 100000 N , Custom Load Button w/ M4x0.7 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

QLA214 , 100000 N , Custom Load Button w/ M4x0.7 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00472
Product Name QLA214 Custom Load Button w/ Threaded Mounting Holes
Force Rating 22480 lbs (10195 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtN0.05/100t - 1-RTN0.05/100T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 200000 lbs (90703 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details
Load Cell - 27700141 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details