FUTEK Advanced Sensor Technology, Inc. LCF701 Fatique Rated Pancake Load Cell FSH03050

Description
LCF701 , 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF701 , 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF701 Fatique Rated Pancake Load Cell - FSH03050 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF701 Fatique Rated Pancake Load Cell
FSH03050
LCF701 Fatique Rated Pancake Load Cell FSH03050
LCF701 , 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF701 , 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03050
Product Name LCF701 Fatique Rated Pancake Load Cell
Force Rating 200000 lbs (90703 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
QuadroSet - 4 load cells HLCB1C3/220kg - 1-QS1C3/300KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details