FUTEK Advanced Sensor Technology, Inc. LSB352 Tension & Compression Load Cell FSH02510

Description
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB352 Tension & Compression Load Cell - FSH02510 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB352 Tension & Compression Load Cell
FSH02510
LSB352 Tension & Compression Load Cell FSH02510
LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02510
Product Name LSB352 Tension & Compression Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW2DC3/18kg - 1-PW2DC3/18KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 39.69 lbs (18 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details