FUTEK Advanced Sensor Technology, Inc. LSB352 Tension & Compression Load Cell QSH00992

Description
LSB352 , 500 lb , Tension & Compression Load Cell , Integrated Amplifier, 4-20 mA in Tension , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long, Temp Comp 32-158 F
Description
LSB352 , 500 lb , Tension & Compression Load Cell , Integrated Amplifier, 4-20 mA in Tension , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long, Temp Comp 32-158 F

Suppliers

Company
Product
Description
Supplier Links
LSB352 Tension & Compression Load Cell - QSH00992 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB352 Tension & Compression Load Cell
QSH00992
LSB352 Tension & Compression Load Cell QSH00992
LSB352 , 500 lb , Tension & Compression Load Cell , Integrated Amplifier, 4-20 mA in Tension , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long, Temp Comp 32-158 F

LSB352 , 500 lb , Tension & Compression Load Cell , Integrated Amplifier, 4-20 mA in Tension , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 20 ft Long, Temp Comp 32-158 F

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00992
Product Name LSB352 Tension & Compression Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digi Force Gauge, 50lb/25kg/250N - M2-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Pendulum load cell C16C3/40t - 1-C16A2C3/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Gauges - 606592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details