FUTEK Advanced Sensor Technology, Inc. LSB303 Tension & Compression Load Cell FSH02092

Description
LSB303 , 50 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
LSB303 , 50 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB303 Tension & Compression Load Cell - FSH02092 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB303 Tension & Compression Load Cell
FSH02092
LSB303 Tension & Compression Load Cell FSH02092
LSB303 , 50 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

LSB303 , 50 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02092
Product Name LSB303 Tension & Compression Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - MR03-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
TLS - External Threads both Ends - TLS-10 AL - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension
Output Analog Voltage
View Details