LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 4 Pin Microtech Receptacle DR-4S-4
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | QSH00949 |
| Product Name | LTH500 Donut Load Cell |
| Force Rating | 5000 lbs (2268 kg) |
| Accuracy | -0.50 to 0.50 ±% Full Scale |
| Package | Donut / Washer |
| Output | Analog Voltage |