FUTEK Advanced Sensor Technology, Inc. LCM325 Tension & Compression Load Cell FSH01849

Description
LCM325 , 2000 lb , Tension & Compression Load Cell , Operating Temp -60 to 285 F (-51 to 141 C), Material - 17-4 PH S.S. , 3/8-24-Thread , High Temperature , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LCM325 , 2000 lb , Tension & Compression Load Cell , Operating Temp -60 to 285 F (-51 to 141 C), Material - 17-4 PH S.S. , 3/8-24-Thread , High Temperature , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM325 Tension & Compression Load Cell - FSH01849 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM325 Tension & Compression Load Cell
FSH01849
LCM325 Tension & Compression Load Cell FSH01849
LCM325 , 2000 lb , Tension & Compression Load Cell , Operating Temp -60 to 285 F (-51 to 141 C), Material - 17-4 PH S.S. , 3/8-24-Thread , High Temperature , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LCM325 , 2000 lb , Tension & Compression Load Cell , Operating Temp -60 to 285 F (-51 to 141 C), Material - 17-4 PH S.S. , 3/8-24-Thread , High Temperature , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01849
Product Name LCM325 Tension & Compression Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 2CP5-46 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge 100lb/1600oz/50kg/50000g/500N - M5-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Single point load cell PW12CC3/75kg - 1-PW12CC3/75KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 165 lbs (75 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 7888908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details