FUTEK Advanced Sensor Technology, Inc. LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH03308

Description
LCF506 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6 Pin Bendix Receptacle , PT02A-10-6P
Description
LCF506 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6 Pin Bendix Receptacle , PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF506 Fatigue Rated Pancake Load Cell with Tension Base - FSH03308 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF506 Fatigue Rated Pancake Load Cell with Tension Base
FSH03308
LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH03308
LCF506 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6 Pin Bendix Receptacle , PT02A-10-6P

LCF506 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6 Pin Bendix Receptacle , PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03308
Product Name LCF506 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Level tool for load cells - 1-C16/LEVEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details