FUTEK Advanced Sensor Technology, Inc. LCF400 Tension & Compression Load Cell FSH03313

Description
LCF400 , 250 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF400 , 250 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF400 Tension & Compression Load Cell - FSH03313 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF400 Tension & Compression Load Cell
FSH03313
LCF400 Tension & Compression Load Cell FSH03313
LCF400 , 250 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF400 , 250 lb , Tension & Compression Load Cell , CC1 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03313
Product Name LCF400 Tension & Compression Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW15AHC3/20kg - 1-PW15AHC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details