FUTEK Advanced Sensor Technology, Inc. QLA115 Thru Hole/Donut Load Cell QSH00045

Description
QLA115 , 100 lb , Thru Hole/Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long
Description
QLA115 , 100 lb , Thru Hole/Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA115 Thru Hole/Donut Load Cell - QSH00045 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA115 Thru Hole/Donut Load Cell
QSH00045
QLA115 Thru Hole/Donut Load Cell QSH00045
QLA115 , 100 lb , Thru Hole/Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long

QLA115 , 100 lb , Thru Hole/Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00045
Product Name QLA115 Thru Hole/Donut Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - 20030942-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Tensile/Compr. force transducer S2M/50N - 1-S2M/50N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.24 lbs (5.1 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details