FUTEK Advanced Sensor Technology, Inc. LLB210 SubminiatureThreaded Load Button FSH02710

Description
LLB210 , 50 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
LLB210 , 50 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB210 SubminiatureThreaded Load Button - FSH02710 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB210 SubminiatureThreaded Load Button
FSH02710
LLB210 SubminiatureThreaded Load Button FSH02710
LLB210 , 50 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

LLB210 , 50 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02710
Product Name LLB210 SubminiatureThreaded Load Button
Force Rating 50 lbs (22.68 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Weighing module w.load cell HLCB1C3/1.1t - 1-HLC/M3LBR1.1T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge,10lbF/5kgF/50N - M2-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details