FUTEK Advanced Sensor Technology, Inc. LCM550 Threaded Rod Load Cell FSH03473

Description
LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 100 ft Long
Description
LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 100 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM550 Threaded Rod Load Cell - FSH03473 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM550 Threaded Rod Load Cell
FSH03473
LCM550 Threaded Rod Load Cell FSH03473
LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 100 ft Long

LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 100 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03473
Product Name LCM550 Threaded Rod Load Cell
Force Rating 50000 lbs (22676 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Mini compressive force transd. C11/200N - 1-C11/200N-3 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.96 lbs (20.39 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - MR03-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 559741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details