FUTEK Advanced Sensor Technology, Inc. LSB600 Tension & Compression Load Cell FSH02461

Description
LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LSB600 Tension & Compression Load Cell - FSH02461 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB600 Tension & Compression Load Cell
FSH02461
LSB600 Tension & Compression Load Cell FSH02461
LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02461
Product Name LSB600 Tension & Compression Load Cell
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR04-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, #4-40 - MR04-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Compression
Package Miniature
View Details
Ring Style Force Sensor - 1210V1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details