FUTEK Advanced Sensor Technology, Inc. LLW460 Force Washer Load Cell FSH02742

Description
LLW460 , 60000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long
Description
LLW460 , 60000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW460 Force Washer Load Cell - FSH02742 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW460 Force Washer Load Cell
FSH02742
LLW460 Force Washer Load Cell FSH02742
LLW460 , 60000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long

LLW460 , 60000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 40 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02742
Product Name LLW460 Force Washer Load Cell
Force Rating 60000 lbs (27211 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-1KN-C20032-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
FIT5X/20kgDigital load cell CANopen - 1-FIT5XEC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details