FUTEK Advanced Sensor Technology, Inc. LCM400 Miniature Inline Threaded Tension and Compression Load Cell FSH01909

Description
LCM400 , 2500 lb , Miniature Inline Threaded Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Microtech Receptacle DR-4S-4 , Stainless Steel Welded Cover
Description
LCM400 , 2500 lb , Miniature Inline Threaded Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Microtech Receptacle DR-4S-4 , Stainless Steel Welded Cover

Suppliers

Company
Product
Description
Supplier Links
LCM400 Miniature Inline Threaded Tension and Compression Load Cell - FSH01909 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM400 Miniature Inline Threaded Tension and Compression Load Cell
FSH01909
LCM400 Miniature Inline Threaded Tension and Compression Load Cell FSH01909
LCM400 , 2500 lb , Miniature Inline Threaded Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Microtech Receptacle DR-4S-4 , Stainless Steel Welded Cover

LCM400 , 2500 lb , Miniature Inline Threaded Tension and Compression Load Cell , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Microtech Receptacle DR-4S-4 , Stainless Steel Welded Cover

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01909
Product Name LCM400 Miniature Inline Threaded Tension and Compression Load Cell
Force Rating 2500 lbs (1134 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compressive force transducer C2/10kN - 1-C2/10KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details