FUTEK Advanced Sensor Technology, Inc. LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH02629

Description
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) - FSH02629 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
FSH02629
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH02629
LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM300 , 25 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02629
Product Name LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
Force Rating 25 lbs (11.34 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
S-Type load cell RSCC3/500KG - 1-RSCC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details