FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH01888

Description
LSB200 , 10 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 10 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH01888 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH01888
LSB200 JR S-Beam Load Cell FSH01888
LSB200 , 10 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 10 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01888
Product Name LSB200 JR S-Beam Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCF2C3/220kg - 1-HLCF2C3/220KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details