LSB210 , 100 lb , JR. S-Beam Load Cell , Submersible Version , Material - 17-4 PH S.S. , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | QSH00519 |
| Product Name | LSB210 Submersible Jr S-Beam Load Cell |
| Force Rating | 100 lbs (45.35 kg) |
| Accuracy | -1.00 to 1.00 ±% Full Scale |
| Package | S-beam |
| Output | Analog Voltage |