FUTEK Advanced Sensor Technology, Inc. LCF656 Fatigue Rated Pancake Load Cell with Tension Base FSH03061

Description
LCF656 , 125000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF656 , 125000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF656 Fatigue Rated Pancake Load Cell with Tension Base - FSH03061 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF656 Fatigue Rated Pancake Load Cell with Tension Base
FSH03061
LCF656 Fatigue Rated Pancake Load Cell with Tension Base FSH03061
LCF656 , 125000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF656 , 125000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03061
Product Name LCF656 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 125000 lbs (56689 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW2DC3/36kg - 1-PW2DC3/36KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 79.38 lbs (36 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details