FUTEK Advanced Sensor Technology, Inc. LRM200 JR S-Beam Load Cell with Male Thread FSH02902

Description
LRM200 , 250 g , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LRM200 , 250 g , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRM200 JR S-Beam Load Cell with Male Thread - FSH02902 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRM200 JR S-Beam Load Cell with Male Thread
FSH02902
LRM200 JR S-Beam Load Cell with Male Thread FSH02902
LRM200 , 250 g , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LRM200 , 250 g , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02902
Product Name LRM200 JR S-Beam Load Cell with Male Thread
Force Rating 0.5511 lbs (0.2500 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtNC3/220t - 1-RTNC3/220T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 440000 lbs (199546 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR07-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR07-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details