FUTEK Advanced Sensor Technology, Inc. LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH03360

Description
LCM300 , 100 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Temperature Compensated 60-220 F [16-104 C] , High Temp. , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM300 , 100 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Temperature Compensated 60-220 F [16-104 C] , High Temp. , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) - FSH03360 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
FSH03360
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH03360
LCM300 , 100 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Temperature Compensated 60-220 F [16-104 C] , High Temp. , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM300 , 100 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Temperature Compensated 60-220 F [16-104 C] , High Temp. , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03360
Product Name LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
Force Rating 100 lbs (45.35 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
QuadroSet - 4 load cells HLCB1C3/550kg - 1-QS1C3/600KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1323 lbs (600 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details
Low Profile Compression only Load Button Load Cell with Mounting Holes - LBC Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details