FUTEK Advanced Sensor Technology, Inc. LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH02243

Description
LCF451 , 2500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF451 , 2500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell - FSH02243 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
FSH02243
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH02243
LCF451 , 2500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF451 , 2500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02243
Product Name LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
Force Rating 2500 lbs (1134 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
IEPE Force Sensor - 1053V2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details