FUTEK Advanced Sensor Technology, Inc. LCF505 Low Profile Universal Pancake With Tension Base FSH02925

Description
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF505 Low Profile Universal Pancake With Tension Base - FSH02925 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF505 Low Profile Universal Pancake With Tension Base
FSH02925
LCF505 Low Profile Universal Pancake With Tension Base FSH02925
LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02925
Product Name LCF505 Low Profile Universal Pancake With Tension Base
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN30-50N-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Compression load cell C2/20t - 1-C2/20T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Compression
View Details
Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details