RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 50 OHM; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:-; IMPEDA. FREE 2 YEAR RADWELL WARRANTY
RF Connectors / Coaxial Connectors 50 OHM BNC RECPT.
RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating
| Heilind Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 4160 | 18999430 | 4160 | 39F3628 | 70198111 |
| Product Name | Connectors RF | Connector/Terminal/Pin | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Bulkhead Jack Straight, 50 Ohm; Connector Type Pomona | Connector, Bulkhead;50 Ohms;Bulkhead;BNC;Gold;Female;Brass;PTFE |
| Connector Type | BNC | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | |
| Termination | Solder |