CONNECTOR, RF COAXIAL, TRIAXIAL, 50 OHM, STRAIGHT PLUG, SOLDER / CLAMP / COAXIAL TERMINATION, CABLE TYPES / RG58 / RG58A / RG58C / RG141 / RG303, BRASS CONTACT. FREE 2 YEAR RADWELL WARRANTY
RF/COAXIAL, TRIAXIAL PLUG STR CLAMP/SLDR; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
TRIAX STRAIGHT CLAMP PLUG FOR RG-58A TRIAX, 50 OHM ROHS COMPLIANT: YES
| Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 15970506 | 73K1470 | 96AC6725 |
| Product Name | Connector/Terminal/Pin | Rf/coaxial, Triaxial Plug Str Clamp/sldr; Connector Type Amphenol Rf | Triax Straight Clamp Plug For Rg-58A Triax, 50 Ohm Rohs Compliant Amphenol Rf |
| Gender | Male / Plug | Male / Plug |