TE Connectivity Coax Connectors 51494-1

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 51494-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
51494-1
Coax Connectors 51494-1
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24668-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24668-ND
Coaxial Connector (RF) Assemblies A24668-ND
SHV Connector Jack, Male Pin Non-Constant Panel Mount Solder Cup

SHV Connector Jack, Male Pin Non-Constant Panel Mount Solder Cup

Buy Now Datasheet
Connector/Terminal/Pin - 67245517 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
67245517
Connector/Terminal/Pin 67245517
RF/COAXIAL CONNECTOR, CONNECTOR TYPE:-, CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:-, COAXIAL CABLE TYPES:-, CONTACT MATERIAL:-, CONTACT PLATING:GOLD PLATED CONTACTS, FREQUENCY MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RF/COAXIAL CONNECTOR, CONNECTOR TYPE:-, CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:-, COAXIAL CABLE TYPES:-, CONTACT MATERIAL:-, CONTACT PLATING:GOLD PLATED CONTACTS, FREQUENCY MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF Connectors / Coaxial Connectors - 51494-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
51494-1
RF Connectors / Coaxial Connectors 51494-1
RF Connectors / Coaxial Connectors SHV BH JK SILVER

RF Connectors / Coaxial Connectors SHV BH JK SILVER

Buy Now Datasheet
Rf/coaxial Connector; Connector Type Amp - Te Connectivity - 01C7216 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Connector Type Amp - Te Connectivity
01C7216
Rf/coaxial Connector; Connector Type Amp - Te Connectivity 01C7216
RF/Coaxial Connector; Connector Type:-; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:- RoHS Compliant: Yes

RF/Coaxial Connector; Connector Type:-; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 51494-1 A24668-ND 67245517 51494-1 01C7216
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connector/Terminal/Pin RF Connectors / Coaxial Connectors Rf/coaxial Connector; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data