COAXIAL SURGE PROTECTOR, 1OUTLET; PLUG TYPE:-; PRODUCT RANGE:AL-NFNFB SERIES; SUPPRESSOR TYPE:COAXIAL; NO. OF OUTLETS:1OUTLETS; OUTLET TYPE:-; VOLTAGE RATING:90V; OUTPUT CURRENT:-; PEAK SURGE CURRENT:-; RESPONSE TIME:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 38668442 |
| Product Name | Connector/Terminal/Pin |
| Gender | Male / Plug |