BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating
RF Connectors / Coaxial Connectors BNC F/M BULK/HD RECP
COAXIAL CONNECTOR, BNC CONNECTOR JACK, FEMALE SOCKET, 500 OHM, PANEL MOUNT SOLDER CUP, BULKHEAD-REAR SIDE NUT MOUNTING, BAYONET LOCK, 4 GHZ FREQUENCY MAX, BERYLLIUM COPPER CONTACT MATERIAL. FREE 2 YEAR RADWELL WARRANTY
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 501-1406-ND | 70198255 | 5148 | 18993324 | 89F362 |
| Product Name | Coaxial Connector (RF) Assemblies | Connector;50 Ohms;Bulkhead;BNC;Gold;Female;Brass;Beryllium Copper;Valox | RF Connectors / Coaxial Connectors | Connector/Terminal/Pin | Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Pomona |
| Connector Type | BNC | BNC | BNC | ||
| Mounting | Panel Mount | Bulkhead | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |