Amphenol RF connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,gasketed,50 ohm 4525

Description
BNC Bulkhead Jack-Jack Adapter, 50 Ohms Impedance Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. Non-sealed adapter.
Description
BNC Bulkhead Jack-Jack Adapter, 50 Ohms Impedance Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. Non-sealed adapter.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,gasketed,50 ohm - 70142974 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,gasketed,50 ohm
70142974
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,gasketed,50 ohm 70142974
BNC Bulkhead Jack-Jack Adapter, 50 Ohms Impedance Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. Non-sealed adapter.

BNC Bulkhead Jack-Jack Adapter, 50 Ohms Impedance
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
Non-sealed adapter.

Supplier's Site
Connector/Terminal/Pin - 15970434 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15970434
Connector/Terminal/Pin 15970434
RF/COAXIAL ADAPTER, CONNECTOR TYPE INTRA-SERIES COAXIAL, CONVERT FROM BNC JACK, CONVERT TO BNC JACK, IMPEDANCE 50OHM, BODY STYLE STRAIGHT BULKHEAD ADA. FREE 2 YEAR RADWELL WARRANTY

RF/COAXIAL ADAPTER, CONNECTOR TYPE INTRA-SERIES COAXIAL, CONVERT FROM BNC JACK, CONVERT TO BNC JACK, IMPEDANCE 50OHM, BODY STYLE STRAIGHT BULKHEAD ADA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Coaxial Connectors
Product Number 70142974 15970434
Product Name connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,gasketed,50 ohm Connector/Terminal/Pin
Geometry Straight Straight
Mounting Bulkhead
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - N200B8 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 22.000 GHz
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details