Amphenol Corporation Coaxial Adapters B8073A1-ND3G-50

Description
Amphenol RF B8073A1-ND3G-50
Request a Quote Datasheet
Description
Amphenol RF B8073A1-ND3G-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7009499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
7009499
Coaxial Adapters 7009499
Amphenol RF B8073A1-ND3G-50

Amphenol RF B8073A1-ND3G-50

Supplier's Site
Coaxial Adapters - 1617197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1617197
Coaxial Adapters 1617197
Amphenol RF B8073A1-ND3G-50

Amphenol RF B8073A1-ND3G-50

Supplier's Site
Coaxial Connectors (RF) - B8073A1-ND3G-50 - 1147617-B8073A1-ND3G-50 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - B8073A1-ND3G-50
1147617-B8073A1-ND3G-50
Coaxial Connectors (RF) - B8073A1-ND3G-50 1147617-B8073A1-ND3G-50
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147617-B8073A1-ND3G -50 Connector Type: Coaxial Contact Material: Copper Length: 33 mm Orientation: Tee Style Contact Plating: Gold Impedance: 50 Ω Body Material: Brass Body Plating: Nickel Frequency: 4 GHz Categories: Coaxial Connectors(RF) Max Frequency: 4 GHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 23.7 mm RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147617-B8073A1-ND3G-50
Connector Type: Coaxial
Contact Material: Copper
Length: 33 mm
Orientation: Tee Style
Contact Plating: Gold
Impedance: 50 Ω
Body Material: Brass
Body Plating: Nickel
Frequency: 4 GHz
Categories: Coaxial Connectors(RF)
Max Frequency: 4 GHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 23.7 mm
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
4GHz 50Ohm Electronic Connector
2007-B8073A1-ND3G-50
4GHz 50Ohm Electronic Connector 2007-B8073A1-ND3G-50
Conn BNC Adapter 0Hz to 4GHz 50Ohm T Style F/F/F Gold Product overview: B8073A1-ND3G-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-B8073A1-ND3G-50 can be used for catalog matching and distributor lookup.

Conn BNC Adapter 0Hz to 4GHz 50Ohm T Style F/F/F Gold Product overview: B8073A1-ND3G-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-B8073A1-ND3G-50 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector/Terminal/Pin - 26008814 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26008814
Connector/Terminal/Pin 26008814
ADAPTER, BNC, T, JACK-JACK, 50 OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:TEE ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADAPTER, BNC, T, JACK-JACK, 50 OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:TEE ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Adapter, Bnc, T, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 23M5357 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc, T, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
23M5357
Adapter, Bnc, T, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 23M5357
ADAPTER, BNC, T, JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

ADAPTER, BNC, T, JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors
Product Number 7009499 1617197 1147617-B8073A1-ND3G-50 2007-B8073A1-ND3G-50 26008814 23M5357
Product Name Coaxial Adapters Coaxial Adapters Coaxial Connectors (RF) - B8073A1-ND3G-50 4GHz 50Ohm Electronic Connector Connector/Terminal/Pin Adapter, Bnc, T, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type BNC BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type SMB
Mounting Panel Mount
View Details
3 suppliers