TE Connectivity In-Series Adapters 5-1634532-1

Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal For Use With : ZDC/BNC Connector Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal For Use With : ZDC/BNC Connector Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 5-1634532-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
5-1634532-1
In-Series Adapters 5-1634532-1
Body Features Body Angle : Tee Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal For Use With : ZDC/BNC Connector Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Angle : Tee
  • Body Insulation : With
  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel
  • Body Shape : Circular

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal
  • For Use With : ZDC/BNC Connector

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A97571-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A97571-ND
Coaxial Connector (RF) Adapters A97571-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity - 78M7237 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity
78M7237
Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity 78M7237
BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Tee - 5-1634532-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
5-1634532-1
RF Adapters - Tee 5-1634532-1
RF Adapters - Tee T Adpt JK-PL-JK NKL GLD 50Ohm

RF Adapters - Tee T Adpt JK-PL-JK NKL GLD 50Ohm

Buy Now Datasheet
Connector/Terminal/Pin - 15942982 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15942982
Connector/Terminal/Pin 15942982
BNC TEE ADAPTER, 1 X PLUG-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BNC TEE ADAPTER, 1 X PLUG-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5-1634532-1 A97571-ND 78M7237 5-1634532-1 15942982
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Greenpar - Te Connectivity RF Adapters - Tee Connector/Terminal/Pin
Connector Type Wire to Wire Connector BNC BNC BNC
Unlock Full Specs
to access all available technical data