SOURIAU SAS RF Connectors / Coaxial Connectors 28P200-1

Description
RF Connectors / Coaxial Connectors BNC PLG
Description
RF Connectors / Coaxial Connectors BNC PLG

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 28P200-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
28P200-1
RF Connectors / Coaxial Connectors 28P200-1
RF Connectors / Coaxial Connectors BNC PLG

RF Connectors / Coaxial Connectors BNC PLG

Buy Now
Connector/Terminal/Pin - 128100646 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
128100646
Connector/Terminal/Pin 128100646
RF CONNECTOR, COAXIAL, BNC PLUG, RF INTERCONNECTS. FREE 2 YEAR RADWELL WARRANTY

RF CONNECTOR, COAXIAL, BNC PLUG, RF INTERCONNECTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 28P200-1 128100646
Product Name RF Connectors / Coaxial Connectors Connector/Terminal/Pin
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 2469488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 6.000 GHz
View Details
RF Connectors - 1050602-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details