Pomona Electronics Coaxial Connector (RF) Assemblies 2447

Description
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 501-2266-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-2266-ND
Coaxial Connector (RF) Assemblies 501-2266-ND
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2447 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2447
RF Connectors / Coaxial Connectors 2447
RF Connectors / Coaxial Connectors TRIAXIAL F BULK HD

RF Connectors / Coaxial Connectors TRIAXIAL F BULK HD

Buy Now Datasheet
Connector/Terminal/Pin - 19012477 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19012477
Connector/Terminal/Pin 19012477
RF/COAXIAL, BNC PLUG, STRAIGHT, 50OHM; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT FLANGED PLUG; IMPEDANCE:50OHM; CONTACT MATERIAL:BRASS; CONTACT. FREE 2 YEAR RADWELL WARRANTY

RF/COAXIAL, BNC PLUG, STRAIGHT, 50OHM; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT FLANGED PLUG; IMPEDANCE:50OHM; CONTACT MATERIAL:BRASS; CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel - 70197956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel
70197956
Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel 70197956
BNC Connectors, 50 Ohms (Nom.) Impedance, Gold Contact Plating Brass body material Brass contact material.

BNC Connectors, 50 Ohms (Nom.) Impedance, Gold Contact Plating

  • Brass body material
    Brass contact material.
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm; Connector Type Pomona - 30F1432 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm; Connector Type Pomona
30F1432
Rf/coaxial, Bnc Plug, Straight, 50 Ohm; Connector Type Pomona 30F1432
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors
Product Number 501-2266-ND 2447 19012477 70197956 30F1432
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector/Terminal/Pin Connector, BNC;50 Ohms;Receptacle;Gold;Panel;Male;Brass;PTFE;Nickel Rf/coaxial, Bnc Plug, Straight, 50 Ohm; Connector Type Pomona
Connector Type BNC BNC BNC
Mounting Panel Mount 4-Hole Flange
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Flanged Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 1367723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details
In-Series Adapters - 1-1337624-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers