RF CABLE ASSEMBLY, BNC STR PLUG, 3 , CONNECTOR TYPE A:BNC STRAIGHT PLUG, CONNECTOR TYPE B:BNC STRAIGHT PLUG, COAXIAL CABLE TYPE:RG58C, IMPEDANCE:50OHM, CABLE LENGTH - IMPERIAL:3FT, CABLE LENGTH - METRIC:915MM, JACKET COLOR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 86548113 |
| Product Name | Plug/Receptacle |
| Connector Type | BNC |