SMA (M)/BNC (F)
RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM CONNECTOR:SMA COAXIAL; CONVERT F. FREE 2 YEAR RADWELL WARRANTY
RF Adapters - Between Series SMA M/BNC F
Adapter, SMA Male To BNC Female, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA male adapter for use with BNC female, gold plated beryllium copper body with 50 ohms impedance.
| Heilind Electronics, Inc. | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 4290 | 46F2210 | 18999523 | 4290 | 70198126 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | Rf/coaxial Adapter, Sma Plug-Bnc Jack; Convert From Coax Type Pomona | Connector/Terminal/Pin | RF Adapters - Between Series | Adapter; SMA Male To BNC Female; TeflonPer L-P-403; 0.59 in.; Gold-Plated |
| Connector Type | BNC; SMA | BNC; SMA | BNC; SMA | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | ||
| Geometry | Straight | Straight | Straight |