RF/COAXIAL, TWINAX TRB, STRAIGHT, CLAMP; CONNECTOR TYPE:TWINAX COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CLAMP; IMPEDANCE:-; COAXIAL CABLE TYPES:TWC-78-2, TWC-124-2; CONTACT MATERIAL:-; FREQUENCY MAX:500MHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 4895706 |
| Product Name | Connector/Terminal/Pin |
| Gender | Male / Plug |