BULKHEAD ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
BULKHEAD ADAPTER, N JACK-N JACK; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER; CONVERT FROM COAX TYPE:N; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:N; CONVERT TO GENDER:JACK; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Type N Connector Series In-Series Adapters
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
The Type N connector was developed to satisfy the need for a durable, weatherproof, medium-size RF connector with consistent performance through 11 GHz.
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 39F022 | 15985106 | 70142658 |
| Product Name | Bulkhead Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf | Connector/Terminal/Pin | connector,rf coaxial,n in-series bulkhead adapter,jack to jack,pressurized |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight |
| Connector Type | Military Connector |