RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:N TYPE; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG55, RG142, RG223, RG400; CONTACT MATERIAL:BRASS; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Type N Crimp Panel Jack
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or gold plated.
For use with RG-⁄U 55, 141, 142 cables.
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 15984998 | 70142670 |
| Product Name | Plug/Receptacle | connector,rf coaxial,n right angle plug,crimp-crimp,for rg55,142,223,50 ohm |
| Gender | Male / Plug |