RF/COAXIAL, UHF PLUG, STRAIGHT, 50OHM, SOLDER, CONNECTOR TYPE:UHF COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG8, RG9, RG87A, RG213, RG214, RG225, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF/COAXIAL, UHF PLUG, STRAIGHT, 50OHM, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG213, RG214, RG225; Product Range:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 4713830 | 59K0534 |
| Product Name | Plug/Receptacle | Rf/coaxial, Uhf Plug, Straight, 50Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |