RF Adapters - Between Series SMA (F)/N (F)
Adapter, SMA Female to Type N, Gold Plated Beryllium Copper Body, 50 Ohms Impedance
SMA female adpater for use with Type N, gold plated beryllium copper body with 50 ohms impedance.
RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF/COAXIAL ADAPTER, SMA JACK-N JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:SMA; CONVERT FRO. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 4299 | 70198134 | 89F369 | 18999559 |
| Product Name | RF Adapters - Between Series | Adapter; SMA Female to Type N Female; Teflon; 0.65 in.; Gold-Plated; 50 Ohms | Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Pomona | Connector/Terminal/Pin |
| Connector Type | SMA | SMA | SMA | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Frequency | 12.400 GHz |