RF Connectors / Coaxial Connectors BNC 50OHM FOR RG1
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 5307 | 70198303 | 94F1517 | 19024823 |
| Product Name | RF Connectors / Coaxial Connectors | Connector; 50 Ohms (Nom.); BNC; Gold; Male; Brass; Brass; PTFE; Silicone Rubber | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Pomona | Connector/Terminal/Pin |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |
| Coupling | Bayonet |