Win Source Part Number: 963559-SZMMSZ5226BT1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5226BT1G; MMSZ5226B-7-F; MMSZ5226B-HE3-08; MMSZ5226B-E3-08; MMSZ5226B-HE3-18; MMSZ5226BT3G;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ5226BT1GOSTR,2
Base Product Number: SZMMSZ52
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5226BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5226BT1G can be used for catalog matching and distributor lookup.
Zener Diode 500 mW SOD-123
DIODE ZENER 3.3V 500MW SOD123
Zener Diodes ZEN REG 0.5W 3.3V
ZENER DIODE, 3.3V, 0.5W, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
±5% 500mW 3.3V SOD-123 Zener Diodes ROHS
DIODE ZENER 3.3V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 963559-SZMMSZ5226BT1G | SZMMSZ5226BT1GOSTR-ND | 287-SZMMSZ5226BT1G | SZMMSZ5226BT1G | SZMMSZ5226BT1G | SZMMSZ5226BT1G | 76T7734 | SZMMSZ5226BT1G | SZMMSZ5226BT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 500 mW Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diode, 3.3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123 | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| ZZT | 28 ohms | 28 ohms | 28 ohms | 28 ohms | 28 ohms | ||||
| IR | 0.0250 mA | 0.0250 mA | 0.0250 mA | 25 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |