Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102143-SS34FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 170pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 40V 3A Schottky B arrier Rectifier Product overview: SS34FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS34FA can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount SOD-123FA
Diode Schottky 40V 3A Surface Mount SOD-123FA
Diode Schottky 40V 3A Surface Mount SOD-123FA
SCHOTTKY RECTIFIER, SINGLE, SOD-123FA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A SOD123FA
DIODE SCHOTTKY 40V 3A SOD123FA
40V Single 3A 500mV@3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 40V 3A Schottky B arrier Rectifier
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1841103 | 1841417P | 1102143-SS34FA | 2085-SS34FA | SS34FACT-ND | 46AC1916 | SS34FA | SS34FA | SS34FA | SS34FA |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - SS34FA | Schottky 40V 3A Diode and Rectifier | Single Diodes | Schottky Rectifier, Single, Sod-123Fa; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky | |||||||
| Package | SOD-123; Sod-123fa | SOD-123; SOD-123 | SOD-123; SOD-123FA | Reel | SOD-123; SOD-123FA | SOD-123 | SOD-123; SOD-123W | SOD-123 | SOD-123; SOD-123FA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Declining |