Zener Diode 5.1V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 5.1V 500mW Surface Mount SOD-80 MiniMELF
Win Source Part Number: 981368-TLZ5V1B-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TLZ
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TLZ5V1B-GS18-ND,TLZ5
Base Product Number: TLZ5V1
Zener Diodes 5.1 Volt 0.5 Watt IR = 2uA Product overview: TLZ5V1B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ5V1B-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 5.1 Volt 0.5 Watt IR = 2uA
DIODE ZENER 5.1V 500MW SOD80
500mW 5.1V SOD-80 Zener Diodes ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TLZ5V1B-GS18GICT-ND | 981368-TLZ5V1B-GS18 | 287-TLZ5V1B-GS18 | TLZ5V1B-GS18 | TLZ5V1B-GS18 | TLZ5V1B-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 2uA Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-213AC, MINI-MELF, SOD-80 | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms | 20 ohms |