Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Trans Voltage Suppressor Diode, 600W, 53V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB62A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 53V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 53V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB62A can be used for catalog matching and distributor lookup.
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1362227-TPSMB62A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 38 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q101, TPSMB
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 53V
Voltage - Breakdown (Min): 58.9V
Voltage - Clamping (Max) @ Ipp: 85V
Current - Peak Pulse (10/1000µs): 7.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1
7.2A 600W 85V 58.9V 53V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE 53VWM 85VC DO214AA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB62A | 144-TPSMB62A | F6336TR-ND | 1362227-TPSMB62A | TPSMB62A | 94W9924 | TPSMB62A | TPSMB62A |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | 600W 53V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 85 volts | 85 volts | 85 volts | 85 volts | 85 volts | 85 volts | ||
| VBR | 58.9 to 65.1 volts | 58.9 volts | 58.9 volts | 58.9 volts | 58.9 volts | 58.9 volts | ||
| Configuration | Single | Single | ||||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |